650mA SIMPLE SWITCHER? Nano Module with 5.5V Maximum Input Voltage 8-uSiP -40 to 125
5.5V, 0.5A Step-Down DC/DC Power Module in 3mm x 2.6mm Package 8-uSiP -40 to 125 Product overview: LMZ10500SILR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5.5V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5.5V, 0.5A, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LMZ10500SILR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | LMZ10500SILR | 132-LMZ10500SILR |
| Product Name | LMZ10500 650mA SIMPLE SWITCHER? Nano Module with 5.5V Maximum Input Voltage | Buck 5.5V 0.5A Step-Down DC-DC Converter IC |
| Package Type | Other; uSiP | |
| Features | EMI Tested,Enable | |
| Output Voltage | 0.6000 to 3.6 volts | 3.6 volts |