Texas Instruments Power Supplies Board Mount DCDC Converters - LMZ10500SHE/NOPB LMZ10500SHE/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 779600-LMZ10500SHE/N OPB Series: SIMPLE SWITCHER Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, SCP, UVLO Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 0.6 ~ 3.6 V Efficiency: 95% Family Name: LMZ10500 Categories: Power Supplies - Board Mount Dimension: 0.12" L x 0.10" W x 0.06" H (3.0mm x 2.6mm x 1.5mm) Input Voltage MIN: 2.7V Voltage Input MAX: 5.5V Current - Output (Maximum): 650mA Alternative Parts (Cross-Reference): BSV-3.3S3R0M; MAXM17624AMB+T; MAXM17624AMB+; BSV-3.3S8R0M; Introduction Date: November 17, 2012 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779600-LMZ10500SHE/N OPB Series: SIMPLE SWITCHER Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, SCP, UVLO Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 0.6 ~ 3.6 V Efficiency: 95% Family Name: LMZ10500 Categories: Power Supplies - Board Mount Dimension: 0.12" L x 0.10" W x 0.06" H (3.0mm x 2.6mm x 1.5mm) Input Voltage MIN: 2.7V Voltage Input MAX: 5.5V Current - Output (Maximum): 650mA Alternative Parts (Cross-Reference): BSV-3.3S3R0M; MAXM17624AMB+T; MAXM17624AMB+; BSV-3.3S8R0M; Introduction Date: November 17, 2012 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LMZ10500SHE/NOPB - 779600-LMZ10500SHE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ10500SHE/NOPB
779600-LMZ10500SHE/NOPB
Power Supplies Board Mount DCDC Converters - LMZ10500SHE/NOPB 779600-LMZ10500SHE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779600-LMZ10500SHE/N OPB Series: SIMPLE SWITCHER Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, SCP, UVLO Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 0.6 ~ 3.6 V Efficiency: 95% Family Name: LMZ10500 Categories: Power Supplies - Board Mount Dimension: 0.12" L x 0.10" W x 0.06" H (3.0mm x 2.6mm x 1.5mm) Input Voltage MIN: 2.7V Voltage Input MAX: 5.5V Current - Output (Maximum): 650mA Alternative Parts (Cross-Reference): BSV-3.3S3R0M; MAXM17624AMB+T; MAXM17624AMB+; BSV-3.3S8R0M; Introduction Date: November 17, 2012 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779600-LMZ10500SHE/NOPB
Series: SIMPLE SWITCHER
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 125°C
Features: OCP, OTP, SCP, UVLO
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 0.6 ~ 3.6 V
Efficiency: 95%
Family Name: LMZ10500
Categories: Power Supplies - Board Mount
Dimension: 0.12" L x 0.10" W x 0.06" H (3.0mm x 2.6mm x 1.5mm)
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 650mA
Alternative Parts (Cross-Reference): BSV-3.3S3R0M; MAXM17624AMB+T; MAXM17624AMB+; BSV-3.3S8R0M;
Introduction Date: November 17, 2012
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LMZ10500SHE/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZ10500SHE/NOPB
Power Supplies - Board Mount - DC DC Converters LMZ10500SHE/NOPB
DC DC CONVERTER 0.6-3.6V

DC DC CONVERTER 0.6-3.6V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 779600-LMZ10500SHE/NOPB LMZ10500SHE/NOPB
Product Name Power Supplies Board Mount DCDC Converters - LMZ10500SHE/NOPB Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details