Texas Instruments RF Transceiver ICs - LMX9838SB LMX9838SB

Description
Manufacturer: Texas Instruments Win Source Part Number: 084958-LMX9838SB Family Name: LMX9838 Introduction Date: December 30, 2008 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 084958-LMX9838SB Family Name: LMX9838 Introduction Date: December 30, 2008 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - LMX9838SB - 084958-LMX9838SB - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - LMX9838SB
084958-LMX9838SB
RF Transceiver ICs - LMX9838SB 084958-LMX9838SB
Manufacturer: Texas Instruments Win Source Part Number: 084958-LMX9838SB Family Name: LMX9838 Introduction Date: December 30, 2008 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 084958-LMX9838SB
Family Name: LMX9838
Introduction Date: December 30, 2008
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 084958-LMX9838SB
Product Name RF Transceiver ICs - LMX9838SB
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-335 5315TC-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details