Texas Instruments RF Transceiver ICs - LMX9820SB LMX9820SB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1202488-LMX9820SB Packaging: Tray Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v1.1 Memory Size: 256kB Flash Power - Output: 1dBm Sensitivity: -81dBm RF Family/Standard: Bluetooth Serial Interfaces: JTAG, UART, USB Categories: RF/IF and RFID Supplier Device Package: 116-LGA (10.1x14.1) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 116-LGA Module Data Rate (Maximum): 704kbps Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 153 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.85V ~ 3.6V Receiving Current: 62mA (Maximum) Transmitting Current: 68mA (Maximum)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1202488-LMX9820SB Packaging: Tray Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v1.1 Memory Size: 256kB Flash Power - Output: 1dBm Sensitivity: -81dBm RF Family/Standard: Bluetooth Serial Interfaces: JTAG, UART, USB Categories: RF/IF and RFID Supplier Device Package: 116-LGA (10.1x14.1) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 116-LGA Module Data Rate (Maximum): 704kbps Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 153 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.85V ~ 3.6V Receiving Current: 62mA (Maximum) Transmitting Current: 68mA (Maximum)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - LMX9820SB - 1202488-LMX9820SB - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - LMX9820SB
1202488-LMX9820SB
RF Transceiver ICs - LMX9820SB 1202488-LMX9820SB
Manufacturer: Texas Instruments Win Source Part Number: 1202488-LMX9820SB Packaging: Tray Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v1.1 Memory Size: 256kB Flash Power - Output: 1dBm Sensitivity: -81dBm RF Family/Standard: Bluetooth Serial Interfaces: JTAG, UART, USB Categories: RF/IF and RFID Supplier Device Package: 116-LGA (10.1x14.1) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 116-LGA Module Data Rate (Maximum): 704kbps Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 153 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.85V ~ 3.6V Receiving Current: 62mA (Maximum) Transmitting Current: 68mA (Maximum)

Manufacturer: Texas Instruments
Win Source Part Number: 1202488-LMX9820SB
Packaging: Tray
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Bluetooth v1.1
Memory Size: 256kB Flash
Power - Output: 1dBm
Sensitivity: -81dBm
RF Family/Standard: Bluetooth
Serial Interfaces: JTAG, UART, USB
Categories: RF/IF and RFID
Supplier Device Package: 116-LGA (10.1x14.1)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 116-LGA Module
Data Rate (Maximum): 704kbps
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 153
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.85V ~ 3.6V
Receiving Current: 62mA (Maximum)
Transmitting Current: 68mA (Maximum)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1202488-LMX9820SB
Product Name RF Transceiver ICs - LMX9820SB
RFID Product Transceiver
Interface JTAG, UART, USB
Frequency 2.40E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-205 5315TC-205XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details