Manufacturer: Texas Instruments
Win Source Part Number: 923538-LMX5252LQX/NO
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx Only Bluetooth Bluetooth v1.2 2.4GHz 36-WFQFN Exposed Pad
Package: Reel - TR
Package: 36-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LMX5252
Categories: RF/IF and RFID
Case / Package: 36-WQFN (6x6)
ECCN: 5A002A1
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 923538-LMX5252LQX/NOPB |
| Product Name | RF Transceiver ICs - LMX5252LQX/NOPB |
| RFID Product | Transceiver |