Texas Instruments RF/IF and RFID - RF Misc ICs and Modules LMX2820RTCT

Description
Win Source Part Number: 1014052-LMX2820RTCT Category: RF/IF and RFID>RF Misc ICs and Modules Series: PLLatinum™ Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Frequency: 45MHz ~ 22.6GHz Function: Synthesizer RF Type: General Purpose Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LMX2820RTCTTR
Request a Quote
Description
Win Source Part Number: 1014052-LMX2820RTCT Category: RF/IF and RFID>RF Misc ICs and Modules Series: PLLatinum™ Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Frequency: 45MHz ~ 22.6GHz Function: Synthesizer RF Type: General Purpose Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LMX2820RTCTTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 1014052-LMX2820RTCT - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
1014052-LMX2820RTCT
RF/IF and RFID - RF Misc ICs and Modules 1014052-LMX2820RTCT
Win Source Part Number: 1014052-LMX2820RTCT Category: RF/IF and RFID>RF Misc ICs and Modules Series: PLLatinum™ Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Frequency: 45MHz ~ 22.6GHz Function: Synthesizer RF Type: General Purpose Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LMX2820RTCTTR

Win Source Part Number: 1014052-LMX2820RTCT
Category: RF/IF and RFID>RF Misc ICs and Modules
Series: PLLatinum™
Package: Tape & Reel (TR)
Standard Package: 250
Mounting: SMD (SMT)
Frequency: 45MHz ~ 22.6GHz
Function: Synthesizer
RF Type: General Purpose
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LMX2820RTCTTR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1014052-LMX2820RTCT
Product Name RF/IF and RFID - RF Misc ICs and Modules
Frequency 4.50E7 to 2.26E10 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-495 ZXC-495XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details