Win Source Part Number: 1342128-LMX2694SRTCT
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Frequency Synthesizer
Package: Tape & Reel
Frequency - Max: 15.1GHz
Number of Circuits: 1
Standard Package: 50
Input: CMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 3.2V ~ 3.45V
Mounting Type: Surface Mount
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -55°C ~ 115°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LMX2694
Frequency Synthesizer IC 15.1GHz 1 48-VFQFN Exposed Pad
Frequency Synthesizer IC 15.1GHz 1 48-VFQFN Exposed Pad
Frequency Synthesizer IC 15.1GHz 1 48-VFQFN Exposed Pad
Enhanced product 15-GHz RF synthesizer with phase synchronization 48-VQFN -55 to 125 Product overview: LMX2694SRTCTEP from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2694SRTCTEP can be used for catalog matching and distributor lookup.
IC FREQ SYNTH 48VQFN
HIGH PERFORMANCE PLL/SYN
HIGH PERFORMANCE PLL/SYN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1342128-LMX2694SRTCTEP | 296-LMX2694SRTCTEPCT-ND | 728-LMX2694SRTCTEP | LMX2694SRTCTEP | LMX2694SRTCTEP | LMX2694SRTCTEP |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | VQFN Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Frequency Synthesizer; Clock Generator | Clock Generator | Frequency Synthesizer; Clock Generator | |
| Package Type | 48-VFQFN Exposed Pad | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | ||
| Supply Voltage | 3.2 to 3.45 volts | 3.2 to 3.45 volts | 3.2 to 3.45 volts | 3.2 to 3.45 volts |