LMX2694-EP - Synthesizer Evaluation Board
Win Source Part Number: 1341989-LMX2694EPEVM
Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Type: Synthesizer
Package: Box
For Use With/Related Products: LMX2694-EP
Standard Package: 1
Frequency: 39.3MHz ~ 15.1GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: LMX2694
RoHS Status: Not applicable
EVAL BOARD
EVAL BOARD
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-LMX2694EPEVM-ND | 1341989-LMX2694EPEVM | LMX2694EPEVM | LMX2694EPEVM |
| Product Name | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | RF Evaluation and Development Kits, Boards | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards |
| Supported System | Synthesizer |