Win Source Part Number: 1341997-LMX2615-MKT-
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Timing
Package: Bulk
Standard Package: 1
Function: Frequency Synthesizer
Supplied Contents: Board(s)
Primary Attributes: Single Fractional-N and Integer-N PLL
Utilized IC / Part: LMX2615
Secondary Attributes: SMA Connectors
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LMX2615
RoHS Status: Not applicable
LMX2615 Frequency Synthesizer Timing Evaluation Board
MECHANICAL SAMPLE
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1341997-LMX2615-MKT-MS | 296-LMX2615-MKT-MS-ND | LMX2615-MKT-MS |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board |