Clock Generator 5MHz-1.4GHz IN, 19GHz OUT, 40-Pin VQFN, Industrial Product overview: LMX2595RHAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5MHz, 1.4GHz, 19GHz, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 5MHz, 1.4GHz, 19GHz, Clock and Timing IC, RF Wireless Misc. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 863-LMX2595RHAT can be used for catalog matching and distributor lookup.
RF SYNTHESIZER, 19GHZ, VQFN-40; Clock IC Type:Frequency Synthesiser; Frequency:19GHz; No. of Outputs:4Outputs; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Clock IC Case Style:VQFN; No. of Pins:40Pins; Operating Temperature RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 863-LMX2595RHAT | 29AH6182 |
| Product Name | Industrial 5MHz 1.4GHz 19GHz Clock and Timing IC | Rf Synthesizer, 19Ghz, Vqfn-40; Clock Ic Type Texas Instruments |
| Operating Temperature | -40 C (-40 F) | |
| Features / Standards | RoHS | RoHS |
| Device Type | Frequency Synthesiser; Real Time Clock; Clock Generator |