Texas Instruments RF Misc ICs and Modules - LMX2595RHAR LMX2595RHAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 923536-LMX2595RHAR Series: PLLatinum™ Features: RF IC Synthesizer General Purpose 10MHz ~ 20GHz - 40-VQFN (6x6) Package: Reel - TR Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Family Name: LMX2595 Categories: RF/IF and RFID Case / Package: 40-VQFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 923536-LMX2595RHAR Series: PLLatinum™ Features: RF IC Synthesizer General Purpose 10MHz ~ 20GHz - 40-VQFN (6x6) Package: Reel - TR Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Family Name: LMX2595 Categories: RF/IF and RFID Case / Package: 40-VQFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - LMX2595RHAR - 923536-LMX2595RHAR - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - LMX2595RHAR
923536-LMX2595RHAR
RF Misc ICs and Modules - LMX2595RHAR 923536-LMX2595RHAR
Manufacturer: Texas Instruments Win Source Part Number: 923536-LMX2595RHAR Series: PLLatinum™ Features: RF IC Synthesizer General Purpose 10MHz ~ 20GHz - 40-VQFN (6x6) Package: Reel - TR Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Family Name: LMX2595 Categories: RF/IF and RFID Case / Package: 40-VQFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 923536-LMX2595RHAR
Series: PLLatinum™
Features: RF IC Synthesizer General Purpose 10MHz ~ 20GHz - 40-VQFN (6x6)
Package: Reel - TR
Package: 40-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: LMX2595
Categories: RF/IF and RFID
Case / Package: 40-VQFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 923536-LMX2595RHAR
Product Name RF Misc ICs and Modules - LMX2595RHAR
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-245 4312RV-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details