Manufacturer: Texas Instruments
Win Source Part Number: 1202479-LMX2594RHAT
Packaging: Reel - TR
Type: PLL Clock/Frequency Synthesizer
Operating Temperature Range: -40°C ~ 85°C
Package: 40-VFQFN Exposed Pad
Frequency - Max: 15GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
PLL: Yes
Divider/Multiplier: Yes/Yes
Family Name: LMX2594
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): LMX2594RHAR;
Introduction Date: March 31, 2017
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
PLL Clock/Frequency Synthesizer IC 15GHz 1 40-VFQFN Exposed Pad
PLL Clock/Frequency Synthesizer IC 15GHz 1 40-VFQFN Exposed Pad
PLL Clock/Frequency Synthesizer IC 15GHz 1 40-VFQFN Exposed Pad
Clock Generator 5MHz-1.4GHz IN, 9.8GHz OUT, 40-Pin VQFN, Industrial Product overview: LMX2594RHAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5MHz, 1.4GHz, 9.8GHz, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 5MHz, 1.4GHz, 9.8GHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2594RHAT can be used for catalog matching and distributor lookup.
IC PLL CLOCK/FREQ SYNTH 40VQFN
IC PLL CLOCK/FREQ SYNTH 40VQFN
RF SYNTHESIZER, 10MHZ TO 15GHZ, VQFN-40; Frequency:15GHz; PLL Type:Synthesizer & VCO; No. of Pins:40Pins; PLL Case Style:VQFN; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
PLL Clock/Frequency Synthesizer IC 15GHz 1 40-VFQFN Exposed Pad
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Phase-locked Loops (PLL) |
| Product Number | 1202479-LMX2594RHAT | 296-46560-2-ND | 728-LMX2594RHAT | LMX2594RHAT | LMX2594RHAT | 28AH2979 | LMX2594RHAT |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2594RHAT | Clock Generators, PLLs, Frequency Synthesizers | Industrial 5MHz 1.4GHz 9.8GHz Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Rf Synthesizer, 10Mhz To 15Ghz, Vqfn-40; Frequency Texas Instruments | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | PLL Clock/Frequency Synthesizer; Clock Generator | |||
| Package Type | Surface Mount | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 40-VFQFN Exposed Pad | |||
| Supply Voltage | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts |