Clock Generator 5MHz-1.4GHz IN, 9.8GHz OUT, 40-Pin VQFN Product overview: LMX2592RHAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 1.4GHz, 9.8GHz, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5MHz, 1.4GHz, 9.8GHz, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2592RHAT can be used for catalog matching and distributor lookup.
IC 9.8GHZ 1 40-VFQFN Exposed Pad
IC 9.8GHZ 1 40-VFQFN Exposed Pad
IC 9.8GHZ 1 40-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1202478-LMX2592RHAT
Series: PLLatinum
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 40-VFQFN Exposed Pad
Frequency - Max: 9.8GHZ
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Input: CMOS, HCSL, LVDS, LVPECL
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/Yes
Family Name: LMX2592
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): LMX2592RHAR;
Introduction Date: December 18, 2015
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
PLL, SYNTHESIZER/VCO, 9.8GHZ, VQFN-40; Frequency:9.8GHz; PLL Type:Synthesizer & VCO; No. of Pins:40Pins; PLL Case Style:VQFN; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC PLL FREQ SYNTH W/VCO 40VQFN
IC PLL FREQ SYNTH W/VCO 40VQFN
IC PLL FREQ SYNTH W/VCO 40VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-LMX2592RHAT | 296-43792-2-ND | 1202478-LMX2592RHAT | 28AH2977 | LMX2592RHAT | LMX2592RHAT | LMX2592RHAT |
| Product Name | 5MHz 1.4GHz 9.8GHz VQFN Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2592RHAT | Pll, Synthesizer/vco, 9.8Ghz, Vqfn-40; Frequency Texas Instruments | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features / Standards | RoHS | Lead-Free | RoHS | ||||
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator | ||
| Bus Interface | Clock | Clock | Clock | Clock |