Texas Instruments High-Performance Analog Evaluation and Demonstration Boards and Kits LMX2592EVM

Description
LMX2592 Frequency Synthesizer Timing Evaluation Board
Request a Quote Datasheet
Description
LMX2592 Frequency Synthesizer Timing Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 296-43812-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-43812-ND
Evaluation and Demonstration Boards and Kits 296-43812-ND
LMX2592 Frequency Synthesizer Timing Evaluation Board

LMX2592 Frequency Synthesizer Timing Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1366704-LMX2592EVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1366704-LMX2592EVM
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1366704-LMX2592EVM
Win Source Part Number: 1366704-LMX2592EVM Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Fake Threat In the Open Market: 47 pct. Type: Timing MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: PLLatinum™ Package: Bulk Product Status: Active Base Product Number: LMX2592 HTSUS: 8473.30.1180 REACH Status: REACH Unaffected ECCN: EAR99 Function: Frequency Synthesizer Utilized IC / Part: LMX2592 Primary Attributes: Single Fractional-N and Integer-N PLL with VCO Secondary Attributes: Graphical User Interface (GUI) Supplied Contents: Board(s) Embedded: No

Win Source Part Number: 1366704-LMX2592EVM
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Fake Threat In the Open Market: 47 pct.
Type: Timing
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: PLLatinum™
Package: Bulk
Product Status: Active
Base Product Number: LMX2592
HTSUS: 8473.30.1180
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Frequency Synthesizer
Utilized IC / Part: LMX2592
Primary Attributes: Single Fractional-N and Integer-N PLL with VCO
Secondary Attributes: Graphical User Interface (GUI)
Supplied Contents: Board(s)
Embedded: No

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - LMX2592EVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
LMX2592EVM
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits LMX2592EVM
EVAL BOARD FOR LMX2592

EVAL BOARD FOR LMX2592

Supplier's Site
Sheung Wan, Hong Kong
RF Development Tools
LMX2592EVM
RF Development Tools LMX2592EVM
RF Development Tools LMX2592EVM

RF Development Tools LMX2592EVM

Buy Now Datasheet
Evaluation Board, Pll Rf Synthesizer; Silicon Manufacturer Texas Instruments - 28AH2976 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Pll Rf Synthesizer; Silicon Manufacturer Texas Instruments
28AH2976
Evaluation Board, Pll Rf Synthesizer; Silicon Manufacturer Texas Instruments 28AH2976
EVALUATION BOARD, PLL RF SYNTHESIZER; Silicon Manufacturer:Texas Instruments; Silicon Core Number:LMX2592; Kit Application Type:RF / IF; Application Sub Type:PLL Frequency Synthesizer; Kit Contents:Eval Board LMX2592, USB ProgrammingRoHS Compliant: Yes

EVALUATION BOARD, PLL RF SYNTHESIZER; Silicon Manufacturer:Texas Instruments; Silicon Core Number:LMX2592; Kit Application Type:RF / IF; Application Sub Type:PLL Frequency Synthesizer; Kit Contents:Eval Board LMX2592, USB ProgrammingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-43812-ND 1366704-LMX2592EVM LMX2592EVM LMX2592EVM 28AH2976
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits RF Development Tools Evaluation Board, Pll Rf Synthesizer; Silicon Manufacturer Texas Instruments
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR ABF-8G+ - TB-ABF-8G+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Heading - AS-RTK3B-MH-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Power, Motor & Robotics Development Tools - 1845098 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details