Clock Generator 5MHz to 1.4GHz-IN 5500MHz-OUT 40-Pin VQFN EP T/R Product overview: LMX2582RHAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 1.4GHz, 5500MHz, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5MHz, 1.4GHz, 5500MHz, VQFN, Clock and Timing IC, RF Wireless Misc. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 863-LMX2582RHAT can be used for catalog matching and distributor lookup.
PLL, SYNTHESIZER/VCO, 5.5GHZ, VQFN-40; Frequency:5.5GHz; PLL Type:Synthesizer & VCO; No. of Pins:40Pins; PLL Case Style:VQFN; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Timers | IC Phase-locked Loops (PLL) |
| Product Number | 863-LMX2582RHAT | 29AH6181 |
| Product Name | 5MHz 1.4GHz 5500MHz VQFN Clock and Timing IC | Pll, Synthesizer/vco, 5.5Ghz, Vqfn-40; Frequency Texas Instruments |
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) |