Frequency Synthesizer (RF) IC 3.76GHz 1 32-WFQFN Exposed Pad
Frequency Synthesizer (RF) IC 3.76GHz 1 32-WFQFN Exposed Pad
Frequency Synthesizer (RF) IC 3.76GHz 1 32-WFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 714900-LMX2581SQE/NO
Packaging: Reel
Type: Frequency Synthesizer (RF)
Mounting Style: SMD
Frequency - Max: 3.76GHz
Input: Clock
Output: Clock
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Categories: Integrated Circuits
Supplier Device Package: 32-WQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: LMX2581
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.15V ~ 3.45V
Clock Generator 3.76GHz, 2-Out, PLL, SM, WQFN Product overview: LMX2581SQE/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.76GHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.76GHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2581SQE/NOPB can be used for catalog matching and distributor lookup.
PLL Frequency Synthesizer, PQCC32
IC RF FREQ SYNTHESIZER 32WQFN
IC FREQ SYNTH 32WQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | 296-35110-2-ND | 714900-LMX2581SQE/NOPB | 728-LMX2581SQE/NOPB | LMX2581SQE/NOPB | LMX2581SQE/NOPB | LMX2581SQE/NOPB |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2581SQE/NOPB | 3.76GHz Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Frequency Synthesizer (RF); Clock Generator | Clock Generator | Clock Generator | Frequency Synthesizer (RF); Clock Generator | ||
| Bus Interface | Clock | Clock | Clock | |||
| Package Type | Surface Mount; 32-WFQFN Exposed Pad | Surface Mount | Tape and Reel | Surface Mount; Surface Mount | ||
| Supply Voltage | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts |