Frequency Synthesizer (RF) IC 3.76GHz 1 32-WFQFN Exposed Pad
Frequency Synthesizer (RF) IC 3.76GHz 1 32-WFQFN Exposed Pad
Frequency Synthesizer (RF) IC 3.76GHz 1 32-WFQFN Exposed Pad
Clock Generator 3.76GHz, 5-900MHz, PLL, WQFN, 3.15-3.45V Product overview: LMX2581SQ/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.76GHz, 900MHz, 3.45V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.76GHz, 900MHz, 3.45V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2581SQ/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 142193-LMX2581SQ/NOP
Packaging: Reel - TR
Type: Frequency Synthesizer (RF)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-WQFN (5x5)
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 3.76GHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
PLL Frequency Synthesizer, PQCC32
PLL Frequency Synthesizer, PQCC32
IC FREQ SYNTH 32WQFN
IC FREQ SYNTHESIZER VCO 32WQFN
IC FREQ SYNTHESIZER VCO 32WQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-40326-2-ND | 728-LMX2581SQ/NOPB | 142193-LMX2581SQ/NOPB | LMX2581SQ/NOPB | LMX2581SQ/NOPB | LMX2581SQ/NOPB | LMX2581SQ/NOPB |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | 3.76GHz 900MHz 3.45V Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2581SQ/NOPB | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Frequency Synthesizer (RF); Clock Generator | Clock Generator | Yes with Bypass; Clock Generator | Clock Generator | Frequency Synthesizer (RF); Clock Generator | ||
| Bus Interface | Clock | Clock | 1 | Clock | |||
| Package Type | Surface Mount; 32-WFQFN Exposed Pad | Tape and Reel | Surface Mount; 32-WQFN (5x5) | Surface Mount; Surface Mount | Surface Mount; Surface Mount | ||
| Supply Voltage | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts |