Frequency Synthesizer (RF) IC 6.4GHz 1 40-VFQFN Exposed Pad
Frequency Synthesizer (RF) IC 6.4GHz 1 40-VFQFN Exposed Pad
Frequency Synthesizer (RF) IC 6.4GHz 1 40-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 810358-LMX2572RHAT
Packaging: Reel
Type: Frequency Synthesizer (RF)
Mounting Style: SMD
Frequency - Max: 6.4GHz
Number of Circuits: 1
Input: Clock
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Supplier Device Package: 40-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.5V
Clock Generator 5-250MHz IN, 6.4GHz OUT, 40-Pin VQFN, Industrial Product overview: LMX2572RHAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 250MHz, 6.4GHz, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 250MHz, 6.4GHz, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2572RHAT can be used for catalog matching and distributor lookup.
IC FREQ SYNTHESIZER RF 40VQFN
IC FREQ SYNTHESIZER RF 40VQFN
IC FREQ SYNTH 40VQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-47540-1-ND | 810358-LMX2572RHAT | 728-LMX2572RHAT | LMX2572RHAT | LMX2572RHAT | LMX2572RHAT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2572RHAT | Industrial 250MHz 6.4GHz VQFN Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Frequency Synthesizer (RF); Clock Generator | Clock Generator | Clock Generator | Frequency Synthesizer (RF); Clock Generator | Frequency Synthesizer (RF); Clock Generator | |
| Package Type | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount | Surface Mount; Surface Mount | Surface Mount; Surface Mount | ||
| Supply Voltage | 3 to 3.5 volts | 3 to 3.5 volts | 3 to 3.5 volts | 3 to 3.5 volts |