Manufacturer: Texas Instruments
Win Source Part Number: 805996-LMX2572RHAR
Packaging: Reel
Type: Frequency Synthesizer (RF)
Mounting Style: SMD
Frequency - Max: 6.4GHz
Number of Circuits: 1
Input: Clock
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Supplier Device Package: 40-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
Supply Voltage (V): 3V ~ 3.5V
6.4-GHz low-power wideband RF synthesizer 40-VQFN -40 to 85 Product overview: LMX2572RHAR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2572RHAR can be used for catalog matching and distributor lookup.
Frequency Synthesizer (RF) IC 6.4GHz 1 40-VFQFN Exposed Pad
IC FREQ SYNTHESIZER RF 40VQFN
IC FREQ SYNTH 40VQFN
IC FREQ SYNTHESIZER RF 40VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 805996-LMX2572RHAR | 728-LMX2572RHAR | LMX2572RHAR-ND | LMX2572RHAR | LMX2572RHAR | LMX2572RHAR |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2572RHAR | Low-Power VQFN Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Frequency Synthesizer (RF); Clock Generator | Clock Generator | Surface Mount; Clock Generator | Frequency Synthesizer (RF); Clock Generator | |
| Package Type | Surface Mount | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | ||
| Supply Voltage | 3 to 3.5 volts | 3 to 3.5 volts | 3 to 3.5 volts | |||
| Frequency | 6400 MHz | 6400 MHz | 6400 MHz | 6400 MHz |