Manufacturer: Texas Instruments
Win Source Part Number: 811187-LMX2572LPRHAT
Packaging: Reel
Type: Frequency Synthesizer (RF)
Mounting Style: SMD
Frequency - Max: 2GHz
Number of Circuits: 1
Input: Clock
PLL: Yes
Divider/Multiplier: Yes/Yes
Supplier Device Package: 40-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.5V
Frequency Synthesizer (RF) IC 2GHz 1 40-VFQFN Exposed Pad
Frequency Synthesizer (RF) IC 2GHz 1 40-VFQFN Exposed Pad
Frequency Synthesizer (RF) IC 2GHz 1 40-VFQFN Exposed Pad
2-GHz Low Power Wideband RF Synthesizer With FSK Modulation 40-VQFN -40 to 85 Product overview: LMX2572LPRHAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2572LPRHAT can be used for catalog matching and distributor lookup.
IC FREQUENCY SYNTH 40VQFN
IC FREQ SYNTH 40VQFN
IC FREQUENCY SYNTH 40VQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 811187-LMX2572LPRHAT | 296-51375-2-ND | 728-LMX2572LPRHAT | LMX2572LPRHAT | LMX2572LPRHAT | LMX2572LPRHAT |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2572LPRHAT | Clock Generators, PLLs, Frequency Synthesizers | Low-Power VQFN Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Frequency Synthesizer (RF); Clock Generator | Frequency Synthesizer (RF); Clock Generator | Frequency Synthesizer (RF); Clock Generator | Clock Generator | |
| Package Type | Surface Mount | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | ||
| Supply Voltage | 3 to 3.5 volts | 3 to 3.5 volts | 3 to 3.5 volts | 3 to 3.5 volts |