Manufacturer: Texas Instruments
Win Source Part Number: 923535-LMX2572LPRHAR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Frequency Synthesizer (RF) IC 2GHz 1 40-VFQFN Exposed Pad
Package: 40-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMX2572
Categories: Integrated Circuits (ICs)
Case / Package: 40-VQFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Frequency Synthesizer (RF) IC 2GHz 1 40-VFQFN Exposed Pad
2-GHz Low Power Wideband RF Synthesizer With FSK Modulation 40-VQFN -40 to 85 Product overview: LMX2572LPRHAR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2572LPRHAR can be used for catalog matching and distributor lookup.
IC FREQUENCY SYNTH 40VQFN
IC FREQUENCY SYNTH 40VQFN
IC FREQ SYNTH 40VQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 923535-LMX2572LPRHAR | LMX2572LPRHAR-ND | 728-LMX2572LPRHAR | LMX2572LPRHAR | LMX2572LPRHAR | LMX2572LPRHAR |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2572LPRHAR | Clock Generators, PLLs, Frequency Synthesizers | Low-Power VQFN Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Frequency Synthesizer (RF); Clock Generator | Clock Generator | Frequency Synthesizer (RF); Clock Generator | Yes; Clock Generator | |
| Package Type | Surface Mount; 40-VQFN (6x6) | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 3 to 3.5 volts | 3 to 3.5 volts |