Texas Instruments High-Performance Analog Clock Generators, PLLs, Frequency Synthesizers LMX2571NJKT

Description
Frequency Synthesizer (RF) IC 1.4GHz 1 36-WFQFN Exposed Pad
Request a Quote Datasheet
Description
Frequency Synthesizer (RF) IC 1.4GHz 1 36-WFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 296-41119-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-41119-2-ND
Clock Generators, PLLs, Frequency Synthesizers 296-41119-2-ND
Frequency Synthesizer (RF) IC 1.4GHz 1 36-WFQFN Exposed Pad

Frequency Synthesizer (RF) IC 1.4GHz 1 36-WFQFN Exposed Pad

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-41119-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-41119-1-ND
Clock Generators, PLLs, Frequency Synthesizers 296-41119-1-ND
Frequency Synthesizer (RF) IC 1.4GHz 1 36-WFQFN Exposed Pad

Frequency Synthesizer (RF) IC 1.4GHz 1 36-WFQFN Exposed Pad

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-41119-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-41119-6-ND
Clock Generators, PLLs, Frequency Synthesizers 296-41119-6-ND
Frequency Synthesizer (RF) IC 1.4GHz 1 36-WFQFN Exposed Pad

Frequency Synthesizer (RF) IC 1.4GHz 1 36-WFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2571NJKT - 779597-LMX2571NJKT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2571NJKT
779597-LMX2571NJKT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2571NJKT 779597-LMX2571NJKT
Manufacturer: Texas Instruments Win Source Part Number: 779597-LMX2571NJKT Series: PLLatinum Packaging: Reel package Type: Frequency Synthesizer (RF) Operating Temperature Range: -40°C ~ 85°C Package: 36-WFQFN Exposed Pad Frequency - Max: 1.4GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Input: Clock, Crystal Output: Clock PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Family Name: LMX2571 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-WQFN (6x6) Alternative Parts (Cross-Reference): LMX2571NJKR; Introduction Date: March 23, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779597-LMX2571NJKT
Series: PLLatinum
Packaging: Reel package
Type: Frequency Synthesizer (RF)
Operating Temperature Range: -40°C ~ 85°C
Package: 36-WFQFN Exposed Pad
Frequency - Max: 1.4GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Input: Clock, Crystal
Output: Clock
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Family Name: LMX2571
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-WQFN (6x6)
Alternative Parts (Cross-Reference): LMX2571NJKR;
Introduction Date: March 23, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Low-Power Clock and Timing IC - 728-LMX2571NJKT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Clock and Timing IC
728-LMX2571NJKT
Low-Power Clock and Timing IC 728-LMX2571NJKT
Low-power synthesizer with FSK modulation 36-WQFN -40 to 85 Product overview: LMX2571NJKT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2571NJKT can be used for catalog matching and distributor lookup.

Low-power synthesizer with FSK modulation 36-WQFN -40 to 85 Product overview: LMX2571NJKT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2571NJKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - LMX2571NJKT - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
LMX2571NJKT
Clock Generators, PLLs, Frequency Synthesizers LMX2571NJKT
IC FREQ SYNTHESIZER VCO

IC FREQ SYNTHESIZER VCO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2571NJKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX2571NJKT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2571NJKT
IC FREQ SYNTH 36WQFN

IC FREQ SYNTH 36WQFN

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2571NJKT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX2571NJKT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2571NJKT
IC FREQ SYNTHESIZER VCO

IC FREQ SYNTHESIZER VCO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number 296-41119-2-ND 779597-LMX2571NJKT 728-LMX2571NJKT LMX2571NJKT LMX2571NJKT LMX2571NJKT
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2571NJKT Low-Power Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Frequency Synthesizer (RF); Clock Generator Clock Generator Frequency Synthesizer (RF); Clock Generator Frequency Synthesizer (RF); Clock Generator Clock Generator
Bus Interface Clock Clock Clock Clock
Package Type Surface Mount; 36-WFQFN Exposed Pad Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 3.15 to 3.45 volts 3.15 to 3.45 volts 3.15 to 3.45 volts 3.15 to 3.45 volts
Unlock Full Specs
to access all available technical data