Manufacturer: Texas Instruments
Win Source Part Number: 802396-LMX2571NJKR
Packaging: Reel
Type: Frequency Synthesizer (RF)
Mounting Style: SMD
Frequency - Max: 1.4GHz
Number of Circuits: 1
Input: Clock, Crystal
Output: Clock
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Supplier Device Package: 36-WQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 36-WFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.15V ~ 3.45V
Frequency Synthesizer (RF) IC 1.4GHz 1 36-WFQFN Exposed Pad
Frequency Synthesizer (RF) IC 1.4GHz 1 36-WFQFN Exposed Pad
Frequency Synthesizer (RF) IC 1.4GHz 1 36-WFQFN Exposed Pad
Low-Power Synthesizer, FSK Mod, 3.3V, 36-Pin WQFN, Industrial Product overview: LMX2571NJKR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Low-Power, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, Low-Power, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2571NJKR can be used for catalog matching and distributor lookup.
IC SYNTHESIZER W/FSK MOD 36WQFN
IC FREQ SYNTH 36WQFN
IC SYNTHESIZER W/FSK MOD 36WQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 802396-LMX2571NJKR | 296-48600-6-ND | 728-LMX2571NJKR | LMX2571NJKR | LMX2571NJKR | LMX2571NJKR |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2571NJKR | Clock Generators, PLLs, Frequency Synthesizers | Industrial Low-Power 3.3V Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Frequency Synthesizer (RF); Clock Generator | Clock Generator | Frequency Synthesizer (RF); Clock Generator | Frequency Synthesizer (RF); Clock Generator | |
| Bus Interface | Clock | Clock | Clock | Clock | ||
| Package Type | Surface Mount | Surface Mount; 36-WFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | ||
| Supply Voltage | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts |