Texas Instruments Clock and Timing IC LMX2541SQX3740E

Description
IC PLL FREQ SYNTH W/VCO 36WQFN Product overview: LMX2541SQX3740E from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2541SQX3740E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PLL FREQ SYNTH W/VCO 36WQFN Product overview: LMX2541SQX3740E from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2541SQX3740E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-LMX2541SQX3740E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-LMX2541SQX3740E
Clock and Timing IC 728-LMX2541SQX3740E
IC PLL FREQ SYNTH W/VCO 36WQFN Product overview: LMX2541SQX3740E from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2541SQX3740E can be used for catalog matching and distributor lookup.

IC PLL FREQ SYNTH W/VCO 36WQFN Product overview: LMX2541SQX3740E from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2541SQX3740E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2541SQX3740E - 071692-LMX2541SQX3740E - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2541SQX3740E
071692-LMX2541SQX3740E
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2541SQX3740E 071692-LMX2541SQX3740E
Manufacturer: Texas Instruments Win Source Part Number: 071692-LMX2541SQX374 0E Packaging: Reel - TR Type: Frequency Synthesizer (RF) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 36-WQFN (6x6) Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 4GHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071692-LMX2541SQX3740E
Packaging: Reel - TR
Type: Frequency Synthesizer (RF)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 36-WQFN (6x6)
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 4GHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-LMX2541SQX3740E 071692-LMX2541SQX3740E
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2541SQX3740E
Bus Interface Clock Clock
Package Type Reel - TR Surface Mount; 36-WQFN (6x6)
Frequency 4000 MHz 4000 MHz
Unlock Full Specs
to access all available technical data