Frequency Synthesizer (RF) IC 2.865GHz 1 36-WFQFN Exposed Pad
Ultra-Low Noise PLLatinum Frequency Synthesizer with Integrated VCO 36-WQFN -40 to 85 Product overview: LMX2541SQE2690E/NOPB
PLL/Frequency Synthesis Circuit, BICMOS, PQCC36
PLL/Frequency Synthesis Circuit, BICMOS, PQCC36
Manufacturer: Texas Instruments
Win Source Part Number: 132077-LMX2541SQE269
Packaging: Reel - TR
Type: Frequency Synthesizer (RF)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 36-WQFN (6x6)
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 2.865GHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC FREQ SYNTH 36WQFN
IC PLL FREQ SYNTH W/VCO 36WQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Clocks |
| Product Number | LMX2541SQE2690E/NOPBTR-ND | 728-LMX2541SQE2690E/NOPB | LMX2541SQE2690E/NOPB | 132077-LMX2541SQE2690E/NOPB | LMX2541SQE2690E/NOPB | LMX2541SQE2690E/NOPB |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Low-Power Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2541SQE2690E/NOPB | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Frequency Synthesizer (RF); Clock Generator | Clock Generator | Frequency Synthesizer (RF); Clock Generator | Clock Generator | ||
| Bus Interface | Clock | CMOS | Clock | Clock | ||
| Package Type | Surface Mount; 36-WFQFN Exposed Pad | Tape and Reel | Surface Mount; 36-WQFN (6x6) | Surface Mount; Surface Mount | ||
| Supply Voltage | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts |