PLL/Frequency Synthesis Circuit, BICMOS, PQCC36
PLL/Frequency Synthesis Circuit, BICMOS, PQCC36
Manufacturer: Texas Instruments
Win Source Part Number: 085668-LMX2541SQ3320
Packaging: Reel - TR
Type: Frequency Synthesizer (RF)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 36-WQFN (6x6)
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 3.6GHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Frequency Synthesizer (RF) IC 3.6GHz 1 36-WFQFN Exposed Pad
Frequency Synthesizer (RF) IC 3.6GHz 1 36-WFQFN Exposed Pad
Ultra-Low Noise PLLatinum Frequency Synthesizer with Integrated VCO 36-WQFN -40 to 85 Product overview: LMX2541SQ3320E/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2541SQ3320E/N
IC FREQ SYNTH 36WQFN
IC PLL FREQ SYNTH W/VCO 36WQFN
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | LMX2541SQ3320E/NOPB | 085668-LMX2541SQ3320E/NOPB | LMX2541SQ3320E/NOPBCT-ND | 728-LMX2541SQ3320E/NOPB | LMX2541SQ3320E/NOPB | LMX2541SQ3320E/NOPB |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2541SQ3320E/NOPB | Clock Generators, PLLs, Frequency Synthesizers | Low-Power Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Bus Interface | CMOS | Clock | Clock | Clock | ||
| Features / Standards | RoHS | Lead-Free | RoHS | |||
| Device Type | Clock Generator | Frequency Synthesizer (RF); Clock Generator | Frequency Synthesizer (RF); Clock Generator | Clock Generator | ||
| Package Type | Surface Mount; 36-WQFN (6x6) | Surface Mount; 36-WFQFN Exposed Pad | Tape and Reel | Surface Mount; Surface Mount |