Frequency Synthesizer (RF) IC 2.4GHz 1 36-WFQFN Exposed Pad
Frequency Synthesizer (RF) IC 2.4GHz 1 36-WFQFN Exposed Pad
PLL Frequency Synthesizer, 2.4GHz, 2.8-3.2V, 36-WQFN, SM Product overview: LMX2531LQ2265E/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, 3.2V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.4GHz, 3.2V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2531LQ2265E/N
Manufacturer: Texas Instruments
Win Source Part Number: 082929-LMX2531LQ2265
Packaging: Reel - TR
Type: Frequency Synthesizer (RF)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 36-WQFN (6x6)
Supply Voltage - Operating: 2.8 V to 3.2 V
Maximum Input Frequency: 2.4GHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC FREQ SYNTH 36WQFN
IC PLL FREQ SYNTH W/VCO 36WQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-41451-1-ND | 728-LMX2531LQ2265E/NOPB | 082929-LMX2531LQ2265E/NOPB | LMX2531LQ2265E/NOPB | LMX2531LQ2265E/NOPB |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | 2.4GHz 3.2V Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2531LQ2265E/NOPB | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Frequency Synthesizer (RF); Clock Generator | Clock Generator | Frequency Synthesizer (RF); Clock Generator | Clock Generator | |
| Bus Interface | CMOS | CMOS; CMOS | CMOS; CMOS | ||
| Package Type | Surface Mount; 36-WFQFN Exposed Pad | Tape and Reel | Surface Mount; 36-WQFN (6x6) | Surface Mount; Surface Mount | |
| Supply Voltage | 2.8 to 3.2 volts | 2.8 to 3.2 volts | 2.8 to 3.2 volts |