Texas Instruments 80MHz Clock and Timing IC LMX2531LQ2080E

Description
PLL FREQUENCY SYNTHESIZER, 80MHz, QCC36, 6 X 6 MM, 0.80 MM HEIGHT, LEAD FREE, LLP-36 Product overview: LMX2531LQ2080E from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 80MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2531LQ2080E can be used for catalog matching and distributor lookup.
Request a Quote
Description
PLL FREQUENCY SYNTHESIZER, 80MHz, QCC36, 6 X 6 MM, 0.80 MM HEIGHT, LEAD FREE, LLP-36 Product overview: LMX2531LQ2080E from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 80MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2531LQ2080E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
80MHz Clock and Timing IC - 728-LMX2531LQ2080E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80MHz Clock and Timing IC
728-LMX2531LQ2080E
80MHz Clock and Timing IC 728-LMX2531LQ2080E
PLL FREQUENCY SYNTHESIZER, 80MHz, QCC36, 6 X 6 MM, 0.80 MM HEIGHT, LEAD FREE, LLP-36 Product overview: LMX2531LQ2080E from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 80MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2531LQ2080E can be used for catalog matching and distributor lookup.

PLL FREQUENCY SYNTHESIZER, 80MHz, QCC36, 6 X 6 MM, 0.80 MM HEIGHT, LEAD FREE, LLP-36 Product overview: LMX2531LQ2080E from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 80MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2531LQ2080E can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2531LQ2080E
1202449-LMX2531LQ2080E
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2531LQ2080E 1202449-LMX2531LQ2080E
Manufacturer: Texas Instruments Win Source Part Number: 1202449-LMX2531LQ208 0E Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): LMX2531LQX2080E/NOPB ; LMX2531LQX2080E; LMX2531LQ2265E; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Test & Measurement, Communications & Networking, Power Management, Clock & Timing

Manufacturer: Texas Instruments
Win Source Part Number: 1202449-LMX2531LQ2080E
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): LMX2531LQX2080E/NOPB; LMX2531LQX2080E; LMX2531LQ2265E;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Test & Measurement, Communications & Networking, Power Management, Clock & Timing

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-LMX2531LQ2080E 1202449-LMX2531LQ2080E
Product Name 80MHz Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2531LQ2080E
Package Type Tape and Reel
Unlock Full Specs
to access all available technical data