PLL Synthesizer 2.27GHz 3V 46mA 36-WQFN SM Product overview: LMX2531LQ2080E/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.27GHz, 3V, 46mA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.27GHz, 3V, 46mA, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2531LQ2080E/N
Frequency Synthesizer (RF) IC 2.274GHz 1 36-WFQFN Exposed Pad
Frequency Synthesizer (RF) IC 2.274GHz 1 36-WFQFN Exposed Pad
Frequency Synthesizer (RF) IC 2.274GHz 1 36-WFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 019676-LMX2531LQ2080
Packaging: Reel - TR
Type: Frequency Synthesizer (RF)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 36-WQFN (6x6)
Supply Voltage - Operating: 2.8 V to 3.2 V
Maximum Input Frequency: 2.274GHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Test & Measurement, Communications & Networking, Power Management, Clock & Timing
IC PLL FREQ SYNTH W/VCO 36WQFN
IC FREQ SYNTH 36WQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-LMX2531LQ2080E/NOPB | LMX2531LQ2080E/NOPBDKR-ND | 019676-LMX2531LQ2080E/NOPB | LMX2531LQ2080E/NOPB | LMX2531LQ2080E/NOPB |
| Product Name | 2.27GHz 3V 46mA Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2531LQ2080E/NOPB | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Tape and Reel | Surface Mount; 36-WFQFN Exposed Pad | Surface Mount; 36-WQFN (6x6) | Surface Mount; Surface Mount | |
| Frequency | 2270 MHz | 2274 MHz | 2274 MHz | 2274 MHz | 2274 MHz |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features / Standards | RoHS | Lead-Free |