Manufacturer: Texas Instruments
Win Source Part Number: 87635-LMX2531LQ1910E
Packaging: Reel - TR
Type: Frequency Synthesizer (RF)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 36-WQFN (6x6)
Supply Voltage - Operating: 2.8 V to 3.2 V
Maximum Input Frequency: 2.028GHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
PLL FREQUENCY SYNTHESIZER, 80MHz, QCC36, 6 X 6 MM, 0.80 MM HEIGHT, LEAD FREE, LLP-36 Product overview: LMX2531LQ1910E from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 80MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2531LQ1910E can be used for catalog matching and distributor lookup.
IC FREQ SYNTH 36WQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | 87635-LMX2531LQ1910E | 728-LMX2531LQ1910E | LMX2531LQ1910E |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2531LQ1910E | 80MHz Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Yes; Clock Generator | |
| Bus Interface | CMOS; CMOS | 1 | |
| Package Type | Surface Mount; 36-WQFN (6x6) | Tape and Reel |