Manufacturer: Texas Instruments
Win Source Part Number: 1202432-LMX2512LQ096
Packaging: Cut Tape (CT)
Frequency: 967MHz
Function: Frequency Synthesizer
RF Type: CDMA, PCS
Secondary Attributes: Integrated PLL and VCO
Categories: RF/IF and RFID
Supplier Device Package: 28-WQFN (5x5)
Status: Obsolete
Manufacturer Homepage: www.national.com
Manufacturer Package: 28-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 1202432-LMX2512LQ0967 |
| Product Name | Newest Parts - LMX2512LQ0967 |
| Frequency | 9.67E8 Hz |