The LMX2492-Q1 is a low noise 14 GHz wideband fractional N PLL with ramp and chirp generation, designed for automotive radar and similar applications. It is housed in a 24-pin WQFN package measuring 4.00 mm × 4.00 mm, and operates with a single 3.3 V supply while supporting a charge pump supply up to 5.25 V. The device features a 200 MHz maximum phase detector frequency, FSK/PSK modulation capability, and is qualified to AEC-Q100 Grade 1 for operation from -40 °C to 125 °C. It supports register readback and configurable piecewise linear FM modulation profiles up to 8 segments.
500MHz to 14GHz Wideband, Low Noise Fractional N PLL with Ramp/Chirp Generation 24-WQFN -40 to 125
Frequency Synthesizer (RF) IC 14GHz 1 24-WFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 877760-LMX2492QRTWRQ
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Frequency Synthesizer (RF) IC 14GHz 1 24-WFQFN Exposed Pad
Package: 24-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMX2492
Categories: Integrated Circuits (ICs)
Case / Package: 24-WQFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
500MHz to 14GHz Wideband, Low Noise Fractional N PLL With Ramp/Chirp Generation 24-WQFN -40 to 125 Product overview: LMX2492QRTWRQ1 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 14GHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 500MHz, 14GHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2492QRTWRQ1 can be used for catalog matching and distributor lookup.
IC FREQUENCY SYNTH 24WQFN
IC FREQUENCY SYNTH 24WQFN
IC FREQ SYNTH 24WQFN
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | LMX2492QRTWRQ1 | LMX2492QRTWRQ1-ND | 877760-LMX2492QRTWRQ1 | 728-LMX2492QRTWRQ1 | LMX2492QRTWRQ1 | LMX2492QRTWRQ1 | LMX2492QRTWRQ1 |
| Product Name | LMX2492-Q1 500MHz to 14GHz Wideband, Low Noise Fractional N PLL with Ramp/Chirp Generation | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2492QRTWRQ1 | 500MHz 14GHz Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | WQFN | Surface Mount; 24-WFQFN Exposed Pad | Surface Mount; 24-WQFN (4x4) | Tape and Reel | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts | |||
| Frequency | 14000 MHz | 14000 MHz | 14000 MHz | 14000 MHz | 14000 MHz | 14000 MHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |