Manufacturer: Texas Instruments
Win Source Part Number: 1055856-LMX2491RTWT
Packaging: Reel - TR
Type: Frequency Synthesizer (RF)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-WQFN (4x4)
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 6.4GHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
6.4GHz Low Noise Fractional N PLL With Ramp/Chirp Generation 24-WQFN -40 to 85 Product overview: LMX2491RTWT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.4GHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 6.4GHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2491RTWT can be used for catalog matching and distributor lookup.
Frequency Synthesizer (RF) IC 6.4GHz 1 24-WFQFN Exposed Pad
Frequency Synthesizer (RF) IC 6.4GHz 1 24-WFQFN Exposed Pad
Frequency Synthesizer (RF) IC 6.4GHz 1 24-WFQFN Exposed Pad
IC FREQUENCY SYNTH 24WQFN
IC FREQ SYNTH 24WQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1055856-LMX2491RTWT | 728-LMX2491RTWT | 296-45092-2-ND | LMX2491RTWT | LMX2491RTWT |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2491RTWT | 6.4GHz Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Frequency Synthesizer (RF); Clock Generator | Clock Generator | Frequency Synthesizer (RF); Clock Generator | |
| Bus Interface | Clock | Clock | Clock | ||
| Package Type | Surface Mount; 24-WQFN (4x4) | Surface Mount; 24-WFQFN Exposed Pad | Surface Mount; Surface Mount | ||
| Supply Voltage | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts |