Clock Generator 3.3V 6.4GHz 24-Pin WQFN Product overview: LMX2491RTWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 6.4GHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 6.4GHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2491RTWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 923531-LMX2491RTWR
Operating Temperature Range: -40°C ~ 125°C
Features: Frequency Synthesizer (RF) IC 6.4GHz 24-WFQFN Exposed Pad
Package: 24-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMX2491
Categories: Integrated Circuits (ICs)
Case / Package: 24-WQFN (4x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LMX2491RTWR-ND, 296-45052-2, 296-45052-1, 296-45052-6
Frequency Synthesizer (RF) IC 6.4GHz 1 24-WFQFN Exposed Pad
Frequency Synthesizer (RF) IC 6.4GHz 1 24-WFQFN Exposed Pad
Frequency Synthesizer (RF) IC 6.4GHz 1 24-WFQFN Exposed Pad
IC FREQUENCY SYNTH 24WQFN
IC FREQ SYNTH 24WQFN
IC FREQUENCY SYNTH 24WQFN
RF PLL, FRACTIONAL-N, 6.4GHZ, WQFN-24; Frequency:6.4GHz; PLL Type:Frequency Synthesis; No. of Pins:24Pins; PLL Case Style:WQFN; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | 728-LMX2491RTWR | 923531-LMX2491RTWR | 296-45052-1-ND | LMX2491RTWR | LMX2491RTWR | LMX2491RTWR | 28AH2971 |
| Product Name | 3.3V 6.4GHz Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2491RTWR | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Rf Pll, Fractional-N, 6.4Ghz, Wqfn-24; Frequency Texas Instruments |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |
| Features / Standards | RoHS | Lead-Free | RoHS | ||||
| Device Type | Clock Generator | Frequency Synthesizer (RF); Clock Generator | Clock Generator | Frequency Synthesizer (RF); Clock Generator | Frequency Synthesizer (RF); Clock Generator | ||
| Package Type | Surface Mount; 24-WQFN (4x5) | Surface Mount; 24-WFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount |