PLL Frequency Synthesizer, CMOS, PQCC24
PLL Frequency Synthesizer, Delta Sigma IC 6GHz 1 24-WFQFN Exposed Pad
PLL Frequency Synthesizer, Delta Sigma IC 6GHz 1 24-WFQFN Exposed Pad
PLL Frequency Synthesizer, Delta Sigma IC 6GHz 1 24-WFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1202429-LMX2487SQ/NO
Packaging: Reel
Type: PLL Frequency Synthesizer, Delta Sigma
Mounting Style: SMD
Frequency - Max: 6GHz
Input: CMOS
Output: CMOS
PLL: Yes
Divider/Multiplier: Yes/Yes
Categories: Integrated Circuits
Supplier Device Package: 24-WQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: LMX2487
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V ~ 3.6V
IC PLL FREQ SYNTH 24WQFN
IC PLL FREQ SYNTHESIZER 24WQFN
PLL Frequency Synthesizer, Delta Sigma IC 6GHz 1 24-WFQFN Exposed Pad
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | LMX2487SQ/NOPB | LMX2487SQ/NOPBCT-ND | 1202429-LMX2487SQ/NOPB | LMX2487SQ/NOPB | LMX2487SQ/NOPB | LMX2487SQ/NOPB |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2487SQ/NOPB | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Bus Interface | CMOS | CMOS | CMOS; CMOS | 1 | CMOS; CMOS | |
| Features / Standards | RoHS | Lead-Free | RoHS | |||
| Device Type | Clock Generator | Clock Generator | Yes; Clock Generator | Clock Generator | ||
| Package Type | Surface Mount; 24-WFQFN Exposed Pad | Surface Mount | Surface Mount; Surface Mount | Surface Mount; 24-WFQFN Exposed Pad |