The LMX2487E is a low-power, high-performance delta-sigma fractional-N PLL with an auxiliary integer-N PLL, designed for RF frequency synthesis in cellular phones, base stations, and WLAN applications. It operates with an RF PLL range of 3.0 GHz to 7.5 GHz and features a programmable fourth-order delta-sigma modulator for improved phase noise and spur suppression. The device includes a 20-MHz MICROWIRE interface, digital lock detect, and fast lock capability with a single-word frequency write. It is packaged in a 24-lead WQFN measuring 4.0 mm × 4.0 mm × 0.8 mm and operates with a supply voltage of 2.5 V to 3.6 V at a supply current of 8.5 mA at 3.0 V.
Delta-Sigma Low Power Dual PLL for RF Personal Communications 24-WQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 779590-LMX2487ESQE/N
Series: PLLatinum
Packaging: Reel package
Type: PLL Frequency Synthesizer, Delta Sigma
Operating Temperature Range: -40°C ~ 85°C
Package: 24-WFQFN Exposed Pad
Frequency - Max: 7.5GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 3.6 V
Input: CMOS
Output: CMOS
PLL: Yes
Divider/Multiplier: Yes/Yes
Family Name: LMX2487
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-WQFN (4x4)
Alternative Parts (Cross-Reference): LMX2487ESQX;
Introduction Date: May 01, 2007
ECCN: 5A991.g
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
PLL/Frequency Synthesis Circuit, PQCC24
PLL/Frequency Synthesis Circuit, PQCC24
PLL Frequency Synthesizer, Delta Sigma IC 7.5GHz 1 24-WFQFN Exposed Pad
PLL FREQUENCY SYNTHESIZER, PQCC2 Product overview: LMX2487ESQE/NOPB from National Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2487ESQE/NOPB
IC FREQ SYNTH 7.5GHZ DUAL 24WQFN
PLL FREQUENCY SYNTHESIZER, PQCC2
PLL Frequency Synthesizer, Delta Sigma IC 7.5GHz 1 24-WFQFN Exposed Pad
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | LMX2487ESQE/NOPB | 779590-LMX2487ESQE/NOPB | LMX2487ESQE/NOPB | LMX2487ESQE/NOPB-ND | 728-LMX2487ESQE/NOPB | LMX2487ESQE/NOPB | LMX2487ESQE/NOPB | LMX2487ESQE/NOPB |
| Product Name | LMX2487E Delta-Sigma Low Power Dual PLL for RF Personal Communications | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2487ESQE/NOPB | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Package Type | WQFN | Surface Mount | Surface Mount; 24-WFQFN Exposed Pad | Bulk | Surface Mount; Surface Mount | Surface Mount; 24-WFQFN Exposed Pad | ||
| Supply Voltage | 2.5 to 3.6 volts | 2.5 to 3.6 volts | 2.5 to 3.6 volts | 2.5 to 3.6 volts | 2.5 to 3.6 volts | |||
| Frequency | 7500 MHz | 7500 MHz | 7500 MHz | 7500 MHz | 7500 MHz | 7500 MHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |