IC PLL FREQ SYNTH 24WQFN Product overview: LMX2486SQ from National Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2486SQ can be used for catalog matching and distributor lookup.
PLL Frequency Synthesizer, CMOS, PQCC24
Manufacturer: Texas Instruments
Win Source Part Number: 1202428-LMX2486SQ
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
PLL Frequency Synthesizer, Delta Sigma IC 4.5GHz 1 24-WFQFN Exposed Pad
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Phase-locked Loops (PLL) | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | 728-LMX2486SQ | LMX2486SQ | 1202428-LMX2486SQ | LMX2486SQ |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2486SQ | Clock Generators, PLLs, Frequency Synthesizers | |
| Bus Interface | CMOS | CMOS | CMOS; CMOS | |
| Package Type | Bulk | Surface Mount; 24-WFQFN Exposed Pad | ||
| Supply Voltage | 2.5 to 3.6 volts | 2.5 to 3.6 volts | ||
| Frequency | 4500 MHz | 4500 MHz |