2.6 GHz Delta-Sigma Fractional-N PLL with 800 MHz Integer-N PLL 24-ULGA -40 to 85
IC PLL FREQ SYNTH 24ULGA Product overview: LMX2470SLEX from National Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2470SLEX can be used for catalog matching and distributor lookup.
PLL Frequency Synthesizer, Delta Sigma IC 2.6GHz 1 24-UFQFN
LMX2470 2.6 GHZ DELTA-SIGMA FRAC
PLL Frequency Synthesizer, Delta Sigma IC 2.6GHz 1 24-UFQFN
PLL Frequency Synthesizer, Delta Sigma IC 2.6GHz 1 24-UFQFN
IC PLL FREQ SYNTH 24ULGA
IC PLL DELTA-SIGMA 24LAMUCSP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | LMX2470SLEX | 728-LMX2470SLEX | 296-LMX2470SLEXTR-ND | LMX2470SLEX | LMX2470SLEX | LMX2470SLEX | LMX2470SLEX |
| Product Name | LMX2470 2.6 GHz Delta-Sigma Fractional-N PLL with 800 MHz Integer-N PLL | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | ULGA | Bulk | Surface Mount; 24-UFQFN | Surface Mount; Surface Mount | Surface Mount; 24-UFQFN | Surface Mount; Surface Mount | |
| Supply Voltage | 2.25 to 2.75 volts | 2.25 to 2.75 volts | 2.25 to 2.75 volts | 2.25 to 2.75 volts | 2.25 to 2.75 volts | 2.25 to 2.75 volts | |
| Frequency | 2600 MHz | 2600 MHz | 2600 MHz | 2600 MHz | 2600 MHz | 2600 MHz | 2600 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |