Texas Instruments High-Performance Analog Clock Generators, PLLs, Frequency Synthesizers LMX2434TM/NOPB

Description
"PLL Frequency Synthesizer IC 5GHz, 2.5GHz 1 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"PLL Frequency Synthesizer IC 5GHz, 2.5GHz 1 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - LMX2434TM/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
LMX2434TM/NOPB-ND
Clock Generators, PLLs, Frequency Synthesizers LMX2434TM/NOPB-ND
"PLL Frequency Synthesizer IC 5GHz, 2.5GHz 1 20-TSSOP (0.173"", 4.40mm Width)"

"PLL Frequency Synthesizer IC 5GHz, 2.5GHz 1 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2434TM/NOPB - 140610-LMX2434TM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2434TM/NOPB
140610-LMX2434TM/NOPB
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2434TM/NOPB 140610-LMX2434TM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 140610-LMX2434TM/NOP B Packaging: Tube/Rail Type: PLL Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.25 V to 2.75 V Maximum Input Frequency: 5GHz, 2.5GHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 140610-LMX2434TM/NOPB
Packaging: Tube/Rail
Type: PLL Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS
Output: CMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.25 V to 2.75 V
Maximum Input Frequency: 5GHz, 2.5GHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - LMX2434TM/NOPB - Rochester Electronics
Newburyport, MA, United States
PLL Frequency Synthesizer, PDSO20

PLL Frequency Synthesizer, PDSO20

Supplier's Site Datasheet
 - LMX2434TM/NOPB - Rochester Electronics
Newburyport, MA, United States
PLL Frequency Synthesizer, PDSO20

PLL Frequency Synthesizer, PDSO20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2434TM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX2434TM/NOPB
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2434TM/NOPB
IC PLL FREQ SYNTH 20TSSOP

IC PLL FREQ SYNTH 20TSSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - LMX2434TM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
LMX2434TM/NOPB
Clock Generators, PLLs, Frequency Synthesizers LMX2434TM/NOPB
PLL Frequency Synthesizer IC 5GHz, 2.5GHz 1 20-TSSOP (0.173", 4.40mm Width)

PLL Frequency Synthesizer IC 5GHz, 2.5GHz 1 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - LMX2434TM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
LMX2434TM/NOPB
Clock Generators, PLLs, Frequency Synthesizers LMX2434TM/NOPB
PLL Frequency Synthesizer IC 5GHz, 2.5GHz 1 20-TSSOP (0.173", 4.40mm Width)

PLL Frequency Synthesizer IC 5GHz, 2.5GHz 1 20-TSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Phase-locked Loops (PLL) IC Clocks IC Phase-locked Loops (PLL)
Product Number LMX2434TM/NOPB-ND 140610-LMX2434TM/NOPB LMX2434TM/NOPB LMX2434TM/NOPB LMX2434TM/NOPB
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2434TM/NOPB Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator PLL Frequency Synthesizer; Clock Generator
Bus Interface CMOS CMOS; CMOS CMOS; CMOS CMOS; CMOS
Package Type Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 20-TSSOP SOP; SSOP SSOP Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 2.25 to 2.75 volts 2.25 to 2.75 volts 2.25 to 2.75 volts 2.25 to 2.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock Synthesizers - 1581951 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC536DBG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
5 suppliers