3.6 GHz/1.7 GHz PLLatinum Dual High Frequency Synthesizer for RF Personal Communications 20-TSSOP -40 to 85 Product overview: LMX2433TMX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6 GHz, 1.7 GHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 3.6 GHz, 1.7 GHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2433TMX can be used for catalog matching and distributor lookup.
"PLL Frequency Synthesizer IC 3.6GHz, 1.7GHz 1 20-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1202422-LMX2433TMX
Packaging: Tape and Reel
Type: PLL Frequency Synthesizer
Mounting Style: SMD
Frequency - Max: 3.6GHz, 1.7GHz
Input: CMOS
Output: CMOS
PLL: Yes with Bypass
Divider/Multiplier: No/No
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: LMX2433
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.25V ~ 2.75V
PLL Frequency Synthesizer IC 3.6GHz, 1.7GHz 1 20-TSSOP (0.173", 4.40mm Width)
IC PLL FREQ SYNTH 20TSSOP
IC SYNTHESIZER DL 3.6GHZ 20TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | 728-LMX2433TMX | LMX2433TMX-ND | 1202422-LMX2433TMX | LMX2433TMX | LMX2433TMX | LMX2433TMX |
| Product Name | Dual 3.6 GHz 1.7 GHz TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2433TMX | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Tape and Reel | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) | SSOP | Surface Mount; Surface Mount |
| Frequency | 1700 MHz | 1700 to 3600 MHz | 1700 to 3600 MHz | 3600 to 1700 MHz | 3600 to 1700 MHz | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Device Type | Clock Generator | Clock Generator | Yes with Bypass; Clock Generator | Clock Generator |