Texas Instruments Dual 250MHz 3600MHz Clock and Timing IC LMX2433SLEX

Description
PLL Frequency Synthesizer Dual 250MHz to 3600MHz 20-Pin LAM UCSP T/R Product overview: LMX2433SLEX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250MHz, 3600MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 250MHz, 3600MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2433SLEX can be used for catalog matching and distributor lookup.
Request a Quote
Description
PLL Frequency Synthesizer Dual 250MHz to 3600MHz 20-Pin LAM UCSP T/R Product overview: LMX2433SLEX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250MHz, 3600MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 250MHz, 3600MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2433SLEX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 250MHz 3600MHz Clock and Timing IC - 728-LMX2433SLEX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 250MHz 3600MHz Clock and Timing IC
728-LMX2433SLEX
Dual 250MHz 3600MHz Clock and Timing IC 728-LMX2433SLEX
PLL Frequency Synthesizer Dual 250MHz to 3600MHz 20-Pin LAM UCSP T/R Product overview: LMX2433SLEX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250MHz, 3600MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 250MHz, 3600MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2433SLEX can be used for catalog matching and distributor lookup.

PLL Frequency Synthesizer Dual 250MHz to 3600MHz 20-Pin LAM UCSP T/R Product overview: LMX2433SLEX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250MHz, 3600MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 250MHz, 3600MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2433SLEX can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2433SLEX
1202421-LMX2433SLEX
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2433SLEX 1202421-LMX2433SLEX
Manufacturer: Texas Instruments Win Source Part Number: 1202421-LMX2433SLEX Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1202421-LMX2433SLEX
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-LMX2433SLEX 1202421-LMX2433SLEX
Product Name Dual 250MHz 3600MHz Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2433SLEX
Package Type Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - AD9554-1BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 942 MHz
View Details
Clock/Timing - Clock Buffers, Drivers - CG7473AFT - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
100MHZ Clock and Timing IC - 763-CY28400OXC - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface HCSL
Package Type Tube
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers
CDCV850 2.5V Phase Lock Loop Differential Clock Driver with 2-Line Serial Interface - CDCV850IDGGG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
3 suppliers