Texas Instruments High-Performance Analog 3000MHz TSSOP Clock and Timing IC LMX2430TMX

Description
PLL FREQUENCY SYNTHESIZER, 3000MHz, PDSO20, PLASTIC, TSSOP-20 Product overview: LMX2430TMX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3000MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2430TMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PLL FREQUENCY SYNTHESIZER, 3000MHz, PDSO20, PLASTIC, TSSOP-20 Product overview: LMX2430TMX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3000MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2430TMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3000MHz TSSOP Clock and Timing IC
728-LMX2430TMX
3000MHz TSSOP Clock and Timing IC 728-LMX2430TMX
PLL FREQUENCY SYNTHESIZER, 3000MHz, PDSO20, PLASTIC, TSSOP-20 Product overview: LMX2430TMX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3000MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2430TMX can be used for catalog matching and distributor lookup.

PLL FREQUENCY SYNTHESIZER, 3000MHz, PDSO20, PLASTIC, TSSOP-20 Product overview: LMX2430TMX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3000MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2430TMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2430TMX - 1202420-LMX2430TMX - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2430TMX
1202420-LMX2430TMX
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2430TMX 1202420-LMX2430TMX
Manufacturer: Texas Instruments Win Source Part Number: 1202420-LMX2430TMX Packaging: Tape and Reel Type: PLL Frequency Synthesizer Mounting Style: SMD Frequency - Max: 3GHz, 800MHz Input: CMOS Output: CMOS PLL: Yes with Bypass Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: LMX2430 Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.25V ~ 2.75V

Manufacturer: Texas Instruments
Win Source Part Number: 1202420-LMX2430TMX
Packaging: Tape and Reel
Type: PLL Frequency Synthesizer
Mounting Style: SMD
Frequency - Max: 3GHz, 800MHz
Input: CMOS
Output: CMOS
PLL: Yes with Bypass
Divider/Multiplier: No/No
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: LMX2430
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.25V ~ 2.75V

Buy Now
Clock Generators, PLLs, Frequency Synthesizers - LMX2430TMX-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
LMX2430TMX-ND
Clock Generators, PLLs, Frequency Synthesizers LMX2430TMX-ND
"PLL Frequency Synthesizer IC 3GHz, 800MHz 1 20-TSSOP (0.173"", 4.40mm Width)"

"PLL Frequency Synthesizer IC 3GHz, 800MHz 1 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2430TMX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX2430TMX
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2430TMX
IC PLL FREQ SYNTH 3GHZ 20TSSOP

IC PLL FREQ SYNTH 3GHZ 20TSSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - LMX2430TMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
LMX2430TMX
Clock Generators, PLLs, Frequency Synthesizers LMX2430TMX
PLL Frequency Synthesizer IC 3GHz, 800MHz 1 20-TSSOP (0.173", 4.40mm Width)

PLL Frequency Synthesizer IC 3GHz, 800MHz 1 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2430TMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX2430TMX
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2430TMX
IC PLL FREQ SYNTH 20TSSOP

IC PLL FREQ SYNTH 20TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Phase-locked Loops (PLL) IC Clocks
Product Number 728-LMX2430TMX 1202420-LMX2430TMX LMX2430TMX-ND LMX2430TMX LMX2430TMX LMX2430TMX
Product Name 3000MHz TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2430TMX Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Package Type Tape and Reel Surface Mount Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) SSOP
Frequency 800 MHz 800 to 3000 MHz 800 to 3000 MHz 3000 to 800 MHz 3000 to 800 MHz 3000 to 800 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Device Type Clock Generator Clock Generator Clock Generator PLL Frequency Synthesizer; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4216BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1200 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11390-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
CDC2509C 1-to-9 PLL Clock Driver - CDC2509CPWG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY22381SXI-194-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers