Texas Instruments High-Performance Analog Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2377USLBX LMX2377USLBX

Description
Manufacturer: Texas Instruments Win Source Part Number: 117445-LMX2377USLBX Packaging: Reel - TR Type: PLL Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-CSP (4.5x3.5) Supply Voltage - Operating: 2.7 V to 5.5 V Maximum Input Frequency: 2.5GHz, 1.2GHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 117445-LMX2377USLBX Packaging: Reel - TR Type: PLL Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-CSP (4.5x3.5) Supply Voltage - Operating: 2.7 V to 5.5 V Maximum Input Frequency: 2.5GHz, 1.2GHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2377USLBX
117445-LMX2377USLBX
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2377USLBX 117445-LMX2377USLBX
Manufacturer: Texas Instruments Win Source Part Number: 117445-LMX2377USLBX Packaging: Reel - TR Type: PLL Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-CSP (4.5x3.5) Supply Voltage - Operating: 2.7 V to 5.5 V Maximum Input Frequency: 2.5GHz, 1.2GHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 117445-LMX2377USLBX
Packaging: Reel - TR
Type: PLL Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-CSP (4.5x3.5)
Supply Voltage - Operating: 2.7 V to 5.5 V
Maximum Input Frequency: 2.5GHz, 1.2GHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
2500MHz Clock and Timing IC - 728-LMX2377USLBX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2500MHz Clock and Timing IC
728-LMX2377USLBX
2500MHz Clock and Timing IC 728-LMX2377USLBX
PLL FREQUENCY SYNTHESIZER, 2500MHz, PQCC24, PLASTIC, CSP-24 Product overview: LMX2377USLBX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2500MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2377USLBX can be used for catalog matching and distributor lookup.

PLL FREQUENCY SYNTHESIZER, 2500MHz, PQCC24, PLASTIC, CSP-24 Product overview: LMX2377USLBX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2500MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2377USLBX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2377USLBX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX2377USLBX
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2377USLBX
IC FREQ SYNTH DUAL 24LAMINATECSP

IC FREQ SYNTH DUAL 24LAMINATECSP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - LMX2377USLBX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
LMX2377USLBX
Clock Generators, PLLs, Frequency Synthesizers LMX2377USLBX
PLL Frequency Synthesizer IC 2.5GHz, 1.2GHz 1 24-TFQFN, CSP

PLL Frequency Synthesizer IC 2.5GHz, 1.2GHz 1 24-TFQFN, CSP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Phase-locked Loops (PLL)
Product Number 117445-LMX2377USLBX 728-LMX2377USLBX LMX2377USLBX LMX2377USLBX
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2377USLBX 2500MHz Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Bus Interface CMOS; CMOS CMOS; CMOS
Package Type Surface Mount; 24-CSP (4.5x3.5) Cut Tape Surface Mount; Surface Mount Surface Mount; 24-TFQFN, CSP
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100311QCX - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22393FXET-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B12250-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
CDCVF2510 3.3-V Phase-Lock Loop Clock Driver - CDCVF2510PW - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
7 suppliers