The LMX2372SLBX is a dual frequency synthesizer designed for RF personal communications applications, capable of operating at frequencies up to 1.2 GHz. It utilizes a digital phase-locked loop (PLL) technique to generate stable, low-noise control signals for voltage-controlled oscillators (VCOs). The device features a selectable prescaler, allowing for 16/17 or 8/9 division ratios, which accommodate input frequencies below 1.2 GHz and 550 MHz, respectively. This synthesizer operates with a supply voltage range of 2.7V to 5.5V and exhibits low current consumption, typically drawing 4.0 mA at 3V. The LMX2372SLBX supports a low-voltage MICROWIRE interface for serial data transfer, making it compatible with low-voltage baseband processors. It is available in a compact 24-pad chip scale package, suitable for space-constrained designs. The device is ideal for applications in portable wireless communications, dual-mode cellular systems, and spread spectrum communication systems.
LMX2372 - PLLatinum Ultra Low Power Dual Frequency Synthesizer for RF Personal Communications
Win Source Part Number: 1147457-LMX2372SLBX
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: PLLatinum™
Type: PLL Frequency Synthesizer
Package: Bulk
Frequency - Max: 1.2GHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 24-TFQFN, CSP
Supplier Device Package: 24-CSP (4.5x3.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
HTSUS: 8542.39.0001
Mfr: National Semiconductor
Other Names: 2156-LMX2372SLBX,NAT
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC PLL FREQ SYNTH 24CSP Product overview: LMX2372SLBX from National Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2372SLBX can be used for catalog matching and distributor lookup.
IC PLL FREQ SYNTH 24CSP
PLL Frequency Synthesizer IC 1.2GHz 1 24-TFQFN, CSP
PLL Frequency Synthesizer IC 1.2GHz 1 24-TFQFN, CSP
IC FREQ SYNTH DUAL 24LAMINATECSP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Timers | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | LMX2372SLBX | 1147457-LMX2372SLBX | 728-LMX2372SLBX | LMX2372SLBX | LMX2372SLBX | LMX2372SLBX |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | PLL Frequency Synthesizer; Clock Generator | Clock Generator | |||
| Bus Interface | CMOS; CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | ||
| Package Type | Surface Mount; 24-TFQFN, CSP | Bulk | Surface Mount; 24-TFQFN, CSP | Surface Mount; Surface Mount | ||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |