PLL FREQUENCY SYNTHESIZER, 2500MHz, QCC24, 3.50 X 4.50 MM, 1 MM HEIGHT, CSP-24 Product overview: LMX2370SLBX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2500MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2370SLBX can be used for catalog matching and distributor lookup.
PLL Frequency Synthesizer IC 2.5GHz, 1.2GHz 1 24-TFQFN, CSP
Manufacturer: Texas Instruments
Win Source Part Number: 105628-LMX2370SLBX
Packaging: Reel - TR
Type: PLL Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-CSP (4.5x3.5)
Supply Voltage - Operating: 2.7 V to 5.5 V
Maximum Input Frequency: 2.5GHz, 1.2GHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC PLL FREQ SYNTH 24CSP
IC FREQ SYNTH DUAL 24LAMINATECSP
PLL Frequency Synthesizer IC 2.5GHz, 1.2GHz 1 24-TFQFN, CSP
PLL Frequency Synthesizer IC 2.5GHz, 1.2GHz 1 24-TFQFN, CSP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | 728-LMX2370SLBX | LMX2370SLBXTR-ND | 105628-LMX2370SLBX | LMX2370SLBX | LMX2370SLBX | LMX2370SLBX |
| Product Name | 2500MHz Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2370SLBX | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Cut Tape | Surface Mount; 24-TFQFN, CSP | Surface Mount; 24-CSP (4.5x3.5) | Surface Mount; Surface Mount | Surface Mount; 24-TFQFN, CSP | |
| Frequency | 1200 MHz | 1200 to 2500 MHz | 1200 to 2500 MHz | 2500 to 1200 MHz | 2500 to 1200 MHz | 2500 to 1200 MHz |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Device Type | Clock Generator | Clock Generator | PLL Frequency Synthesizer; Clock Generator | Clock Generator |