Texas Instruments Clock and Timing IC LMX2354SLBX

Description
IC PLL FREQ SYNTH 24CSP Product overview: LMX2354SLBX from National Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2354SLBX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PLL FREQ SYNTH 24CSP Product overview: LMX2354SLBX from National Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2354SLBX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-LMX2354SLBX
Clock and Timing IC 728-LMX2354SLBX
IC PLL FREQ SYNTH 24CSP Product overview: LMX2354SLBX from National Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2354SLBX can be used for catalog matching and distributor lookup.

IC PLL FREQ SYNTH 24CSP Product overview: LMX2354SLBX from National Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2354SLBX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2354SLBX
719043-LMX2354SLBX
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2354SLBX 719043-LMX2354SLBX
Manufacturer: National Semiconductor (TI) Win Source Part Number: 719043-LMX2354SLBX Manufacturer Homepage: www.national.com Reference case: QFN24 Reference Date Code: 0952+ Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 719043-LMX2354SLBX
Manufacturer Homepage: www.national.com
Reference case: QFN24
Reference Date Code: 0952+
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2354SLBX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX2354SLBX
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2354SLBX
IC PLL FREQ SYNTH 24CSP

IC PLL FREQ SYNTH 24CSP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - LMX2354SLBX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
LMX2354SLBX
Clock Generators, PLLs, Frequency Synthesizers LMX2354SLBX
PLL Frequency Synthesizer IC 2.5GHz, 550MHz 1 24-TFQFN, CSP

PLL Frequency Synthesizer IC 2.5GHz, 550MHz 1 24-TFQFN, CSP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Phase-locked Loops (PLL)
Product Number 728-LMX2354SLBX 719043-LMX2354SLBX LMX2354SLBX LMX2354SLBX
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2354SLBX Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Bus Interface CMOS CMOS; CMOS CMOS; CMOS
Package Type Bulk Surface Mount; 24-TFQFN, CSP
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Frequency 2500 to 550 MHz 2500 to 550 MHz 2500 to 550 MHz
Unlock Full Specs
to access all available technical data