Texas Instruments High-Performance Analog Clock Generators, PLLs, Frequency Synthesizers LMX2353TMX/NOPB

Description
"PLL Frequency Synthesizer IC 2.5GHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote
Description
"PLL Frequency Synthesizer IC 2.5GHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMX2353TMX/NOPB is a monolithic integrated fractional N frequency synthesizer designed for use in local oscillator subsystems for radio transceivers. It operates within a frequency range up to 2.5 GHz and is fabricated using a 0.5µ ABiC V silicon BiCMOS process. The device features dual modulus prescalers and supports modulo 15 or 16 fractional compensation circuitry in the N divider, allowing for flexible frequency generation. This synthesizer employs a fractional N phase-locked loop (PLL) technique to produce stable, low-noise control signals suitable for UHF and VHF voltage-controlled oscillators (VCOs). It includes a programmable charge pump with current levels adjustable from 100 µA to 1.6 mA in 100 µA steps, and two uncommitted CMOS outputs that can be configured for external control signals or FastLock,Ñ¢ mode. The LMX2353 operates with a supply voltage ranging from 2.7 V to 5.5 V, with a typical current consumption of 5.5 mA at 3.0 V. It is available in a 16-pin TSSOP or a 16-pin CSP surface mount package, making it suitable for compact designs in portable wireless communications, cellular systems, and cable TV tuners.

Datasheet Summary
Powered by GS/AI

The LMX2353TMX/NOPB is a monolithic integrated fractional N frequency synthesizer designed for use in local oscillator subsystems for radio transceivers. It operates within a frequency range up to 2.5 GHz and is fabricated using a 0.5µ ABiC V silicon BiCMOS process. The device features dual modulus prescalers and supports modulo 15 or 16 fractional compensation circuitry in the N divider, allowing for flexible frequency generation. This synthesizer employs a fractional N phase-locked loop (PLL) technique to produce stable, low-noise control signals suitable for UHF and VHF voltage-controlled oscillators (VCOs). It includes a programmable charge pump with current levels adjustable from 100 µA to 1.6 mA in 100 µA steps, and two uncommitted CMOS outputs that can be configured for external control signals or FastLock,Ñ¢ mode. The LMX2353 operates with a supply voltage ranging from 2.7 V to 5.5 V, with a typical current consumption of 5.5 mA at 3.0 V. It is available in a 16-pin TSSOP or a 16-pin CSP surface mount package, making it suitable for compact designs in portable wireless communications, cellular systems, and cable TV tuners.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - LMX2353TMX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
LMX2353TMX/NOPB-ND
Clock Generators, PLLs, Frequency Synthesizers LMX2353TMX/NOPB-ND
"PLL Frequency Synthesizer IC 2.5GHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"PLL Frequency Synthesizer IC 2.5GHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2353TMX/NOPB
1055852-LMX2353TMX/NOPB
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2353TMX/NOPB 1055852-LMX2353TMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1055852-LMX2353TMX/N OPB Packaging: Reel - TR Type: PLL Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Maximum Input Frequency: 2.5GHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055852-LMX2353TMX/NOPB
Packaging: Reel - TR
Type: PLL Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Maximum Input Frequency: 2.5GHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.5GHZ TSSOP Clock and Timing IC
728-LMX2353TMX/NOPB
2.5GHZ TSSOP Clock and Timing IC 728-LMX2353TMX/NOPB
IC FREQ SYNTH 2.5GHZ 16-TSSOP Product overview: LMX2353TMX/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5GHZ, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.5GHZ, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2353TMX/NOPB can be used for catalog matching and distributor lookup.

IC FREQ SYNTH 2.5GHZ 16-TSSOP Product overview: LMX2353TMX/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5GHZ, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.5GHZ, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2353TMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2353TMX/NOPB - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX2353TMX/NOPB
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2353TMX/NOPB
IC FREQ SYNTH 2.5GHZ 16-TSSOP

IC FREQ SYNTH 2.5GHZ 16-TSSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - LMX2353TMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
LMX2353TMX/NOPB
Clock Generators, PLLs, Frequency Synthesizers LMX2353TMX/NOPB
PLL Frequency Synthesizer IC 2.5GHz 1 16-TSSOP (0.173", 4.40mm Width)

PLL Frequency Synthesizer IC 2.5GHz 1 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2353TMX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX2353TMX/NOPB
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2353TMX/NOPB
IC PLL FREQ SYNTH 16TSSOP

IC PLL FREQ SYNTH 16TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Phase-locked Loops (PLL) IC Clocks
Product Number LMX2353TMX/NOPB-ND 1055852-LMX2353TMX/NOPB 728-LMX2353TMX/NOPB LMX2353TMX/NOPB LMX2353TMX/NOPB LMX2353TMX/NOPB
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2353TMX/NOPB 2.5GHZ TSSOP Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator PLL Frequency Synthesizer; Clock Generator
Bus Interface CMOS CMOS; CMOS CMOS; CMOS CMOS; CMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 16-TSSOP Tape and Reel Surface Mount; Surface Mount Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data