IC FREQ SYNTHESIZER DUAL 24TSSOP Product overview: LMX2350TM/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2350TM/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1055847-LMX2350TM/NO
Packaging: Tube/Rail
Type: PLL Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Maximum Input Frequency: 2.5GHz, 550MHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
"PLL Frequency Synthesizer IC 2.5GHz, 550MHz 1 24-TSSOP (0.173"", 4.40mm Width)"
PLL Frequency Synthesizer IC 2.5GHz, 550MHz 1 24-TSSOP (0.173", 4.40mm Width)
IC PLL FREQ SYNTH 24TSSOP
IC FREQ SYNTHESIZER DUAL 24TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | 728-LMX2350TM/NOPB | 1055847-LMX2350TM/NOPB | LMX2350TM/NOPB-ND | LMX2350TM/NOPB | LMX2350TM/NOPB | LMX2350TM/NOPB |
| Product Name | Dual Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2350TM/NOPB | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Tape and Reel | Surface Mount; 24-TSSOP | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) | SSOP | Surface Mount; Surface Mount |
| Frequency | 1100 MHz | 550 to 2500 MHz | 550 to 2500 MHz | 2500 to 550 MHz | 2500 to 550 MHz | 2500 to 550 MHz |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features / Standards | RoHS | Lead-Free | RoHS |