Manufacturer: Texas Instruments
Win Source Part Number: 923529-LMX2350SLBX
Series: PLLatinum™
Operating Temperature Range: -40°C ~ 85°C
Features: PLL Frequency Synthesizer IC 2.5GHz, 550MHz 1 24-TFQFN, CSP
Package: Reel - TR
Package: 24-TFQFN, CSP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LMX2350
Categories: Integrated Circuits (ICs)
Case / Package: 24-CSP (4.5x3.5)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LMX2350SLBX-ND, *LMX2350SLBX, LMX2350SLBXCT, LMX2350SLBXTR
PLL Frequency Synthesizer IC 2.5GHz, 550MHz 1 24-TFQFN, CSP
IC FREQ SYNTH DUAL 24LAMINATECSP Product overview: LMX2350SLBX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2350SLBX can be used for catalog matching and distributor lookup.
PLL Frequency Synthesizer IC 2.5GHz, 550MHz 1 24-TFQFN, CSP
IC PLL FREQ SYNTH 24CSP
IC FREQ SYNTH DUAL 24LAMINATECSP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | 923529-LMX2350SLBX | LMX2350SLBXTR-ND | 728-LMX2350SLBX | LMX2350SLBX | LMX2350SLBX | LMX2350SLBX |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2350SLBX | Clock Generators, PLLs, Frequency Synthesizers | Dual Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | PLL Frequency Synthesizer; Clock Generator | Clock Generator | ||
| Package Type | Surface Mount; 24-CSP (4.5x3.5) | Surface Mount; 24-TFQFN, CSP | Cut Tape | Surface Mount; 24-TFQFN, CSP | Surface Mount; Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Bus Interface | CMOS | CMOS; CMOS | CMOS; CMOS |