IC FREQ SYNTH 2.5GHZ RF 16-TSSOP Product overview: LMX2347TMX/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5GHZ, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.5GHZ, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2347TMX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 877758-LMX2347TMX/NO
Series: PLLatinum™
Features: IC 1
Package: Reel - TR
Part Status: Obsolete
Family Name: LMX2347
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LMX2347TMX, LMX2347TMX-ND
PLL Frequency Synthesizer IC 2.5GHz 1 16-TSSOP (0.173", 4.40mm Width)
IC FREQ SYNTH 2.5GHZ RF 16-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 728-LMX2347TMX/NOPB | 877758-LMX2347TMX/NOPB | LMX2347TMX/NOPB | LMX2347TMX/NOPB |
| Product Name | 2.5GHZ TSSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2347TMX/NOPB | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Tape and Reel | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount | |
| Frequency | 2500 MHz | 2500 MHz | 2500 MHz | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Features / Standards | RoHS | RoHS |